L-com, Inc. 5.1 to 5.8 GHz 6 dBi Omnidirectional UP Series Antenna - N-Female Connector HG5158-06UP-NF

Description
The HyperLink UP Series HG5158-06UP-NF is an economical yet high performance omnidirectional antenna designed for 5.1 GHz through 5.8 GHz band applications. These compact and lightweight antennas are ideally suited for IEEE 802.11a and 802.11n wireless LANs, public wireless hotspot application and other multipoint applications where wide coverage is desired and multiple frequencies are available for use. The HG5158-06UP-NF antenna features an integral N-Female bulkhead type connector that enables it to be mounted through the wall of an equipment enclosure. The included mast mounting kit consists of a heavy-duty steel bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. Constructed for all weather operation, the HG5158-06UP-NF features collinear brass elements inside a durable UV-stable white PVC radome. The end cap is sealed while the drain holes at the base help prevent condensation build-up inside the antenna. For additional information and complete specifications, click on the data sheet link below. Features Drain holes in base help prevent condensation build-up inside Durable UV-stable all weather PVC radome Includes mast mounting hardware Integral N-Female connector Sealed end cap Application Point to multipoint applications 5.3 GHz, 5.4 GHz and 5.8 GHz band applications IEEE 802.11a, 802.11n wireless LAN WiMAX, WISP and WiFi compatible Wireless video systems
Datasheet
Description
The HyperLink UP Series HG5158-06UP-NF is an economical yet high performance omnidirectional antenna designed for 5.1 GHz through 5.8 GHz band applications. These compact and lightweight antennas are ideally suited for IEEE 802.11a and 802.11n wireless LANs, public wireless hotspot application and other multipoint applications where wide coverage is desired and multiple frequencies are available for use. The HG5158-06UP-NF antenna features an integral N-Female bulkhead type connector that enables it to be mounted through the wall of an equipment enclosure. The included mast mounting kit consists of a heavy-duty steel bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. Constructed for all weather operation, the HG5158-06UP-NF features collinear brass elements inside a durable UV-stable white PVC radome. The end cap is sealed while the drain holes at the base help prevent condensation build-up inside the antenna. For additional information and complete specifications, click on the data sheet link below. Features Drain holes in base help prevent condensation build-up inside Durable UV-stable all weather PVC radome Includes mast mounting hardware Integral N-Female connector Sealed end cap Application Point to multipoint applications 5.3 GHz, 5.4 GHz and 5.8 GHz band applications IEEE 802.11a, 802.11n wireless LAN WiMAX, WISP and WiFi compatible Wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 to 5.8 GHz 6 dBi Omnidirectional UP Series Antenna - N-Female Connector - HG5158-06UP-NF - L-com, Inc.
North Andover, MA, United States
5.1 to 5.8 GHz 6 dBi Omnidirectional UP Series Antenna - N-Female Connector
HG5158-06UP-NF
5.1 to 5.8 GHz 6 dBi Omnidirectional UP Series Antenna - N-Female Connector HG5158-06UP-NF
The HyperLink UP Series HG5158-06UP-NF is an economical yet high performance omnidirectional antenna designed for 5.1 GHz through 5.8 GHz band applications. These compact and lightweight antennas are ideally suited for IEEE 802.11a and 802.11n wireless LANs, public wireless hotspot application and other multipoint applications where wide coverage is desired and multiple frequencies are available for use. The HG5158-06UP-NF antenna features an integral N-Female bulkhead type connector that enables it to be mounted through the wall of an equipment enclosure. The included mast mounting kit consists of a heavy-duty steel bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. Constructed for all weather operation, the HG5158-06UP-NF features collinear brass elements inside a durable UV-stable white PVC radome. The end cap is sealed while the drain holes at the base help prevent condensation build-up inside the antenna. For additional information and complete specifications, click on the data sheet link below. Features Drain holes in base help prevent condensation build-up inside Durable UV-stable all weather PVC radome Includes mast mounting hardware Integral N-Female connector Sealed end cap Application Point to multipoint applications 5.3 GHz, 5.4 GHz and 5.8 GHz band applications IEEE 802.11a, 802.11n wireless LAN WiMAX, WISP and WiFi compatible Wireless video systems

The HyperLink UP Series HG5158-06UP-NF is an economical yet high performance omnidirectional antenna designed for 5.1 GHz through 5.8 GHz band applications. These compact and lightweight antennas are ideally suited for IEEE 802.11a and 802.11n wireless LANs, public wireless hotspot application and other multipoint applications where wide coverage is desired and multiple frequencies are available for use.
The HG5158-06UP-NF antenna features an integral N-Female bulkhead type connector that enables it to be mounted through the wall of an equipment enclosure. The included mast mounting kit consists of a heavy-duty steel bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter.
Constructed for all weather operation, the HG5158-06UP-NF features collinear brass elements inside a durable UV-stable white PVC radome. The end cap is sealed while the drain holes at the base help prevent condensation build-up inside the antenna.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Drain holes in base help prevent condensation build-up inside
  • Durable UV-stable all weather PVC radome
  • Includes mast mounting hardware
  • Integral N-Female connector
  • Sealed end cap

Application

  • Point to multipoint applications
  • 5.3 GHz, 5.4 GHz and 5.8 GHz band applications
  • IEEE 802.11a, 802.11n wireless LAN
  • WiMAX, WISP and WiFi compatible
  • Wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158-06UP-NF
Product Name 5.1 to 5.8 GHz 6 dBi Omnidirectional UP Series Antenna - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details