ANTFLAT PATCH 5.1-5.8GHZ 8DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG5158P-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a, ISM, Wi-Fi, WiMax, WLAN |
| Primary Frequency Range | 5500.0 MHz |
| Gain | 8 dB |
Vertical & 2 x Dual Slant ±45°