L-com, Inc. Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - RP-TNC Plug Connector HG72703MGURB-RTP

Description
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Compact size, black radome Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Terminated with a RP-TNC Plug connector Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications Mobile multipoint applications PCS (Personal communications service) band applications DAS (Distributed Antenna Systems)
Description
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Compact size, black radome Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Terminated with a RP-TNC Plug connector Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications Mobile multipoint applications PCS (Personal communications service) band applications DAS (Distributed Antenna Systems)

Suppliers

Company
Product
Description
Supplier Links
Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - RP-TNC Plug Connector - HG72703MGURB-RTP - L-com, Inc.
North Andover, MA, United States
Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - RP-TNC Plug Connector
HG72703MGURB-RTP
Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - RP-TNC Plug Connector HG72703MGURB-RTP
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Compact size, black radome Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Terminated with a RP-TNC Plug connector Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications Mobile multipoint applications PCS (Personal communications service) band applications DAS (Distributed Antenna Systems)

The Antenna
The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important.
Magnetic Mount
The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Compact size, black radome
  • Magnetic base with 10 foot high performance low-loss cable
  • Radome enclosed, ideal for outdoor use
  • Terminated with a RP-TNC Plug connector

Application

  • 700 MHz, cellular and LTE networks
  • AWS (Advanced wireless services) band applications
  • Mobile multipoint applications
  • PCS (Personal communications service) band applications
  • DAS (Distributed Antenna Systems)
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72703MGURB-RTP
Product Name Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - RP-TNC Plug Connector
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details