L-com, Inc. 698-960/1710-2700 MHz 65 Degree X-Pol Sector DAS Antenna - N-Female HG72710XP-065

Description
The HyperLink HG72710XP-065 is a professional grade 65 degree cross polarized sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclduing LoRA, LTE-N, and nB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72710XP-065 combines several different frequency bands to allow multi-user options. Applications include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Cross Polarized - X-Pol The HG72710XP-065 features two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. The antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes these antennas ideal for polarization diversity systems. Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual cross polarized (X-Pol) in one antenna Dual polarity feed system - (2) N-Female connectors All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Heavy duty steel mounting bracket with easy elevation and tilt adjustment Application Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet
Description
The HyperLink HG72710XP-065 is a professional grade 65 degree cross polarized sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclduing LoRA, LTE-N, and nB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72710XP-065 combines several different frequency bands to allow multi-user options. Applications include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Cross Polarized - X-Pol The HG72710XP-065 features two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. The antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes these antennas ideal for polarization diversity systems. Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual cross polarized (X-Pol) in one antenna Dual polarity feed system - (2) N-Female connectors All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Heavy duty steel mounting bracket with easy elevation and tilt adjustment Application Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960/1710-2700 MHz 65 Degree X-Pol Sector DAS Antenna - N-Female - HG72710XP-065 - L-com, Inc.
North Andover, MA, United States
698-960/1710-2700 MHz 65 Degree X-Pol Sector DAS Antenna - N-Female
HG72710XP-065
698-960/1710-2700 MHz 65 Degree X-Pol Sector DAS Antenna - N-Female HG72710XP-065
The HyperLink HG72710XP-065 is a professional grade 65 degree cross polarized sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclduing LoRA, LTE-N, and nB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72710XP-065 combines several different frequency bands to allow multi-user options. Applications include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Cross Polarized - X-Pol The HG72710XP-065 features two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. The antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes these antennas ideal for polarization diversity systems. Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual cross polarized (X-Pol) in one antenna Dual polarity feed system - (2) N-Female connectors All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Heavy duty steel mounting bracket with easy elevation and tilt adjustment Application Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications

The HyperLink HG72710XP-065 is a professional grade 65 degree cross polarized sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclduing LoRA, LTE-N, and nB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72710XP-065 combines several different frequency bands to allow multi-user options. Applications include:

  • Densely populated urban areas
  • Educational campuses
  • Resorts and theme parks
  • Parks and nature centers

Cross Polarized - X-Pol
The HG72710XP-065 features two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. The antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes these antennas ideal for polarization diversity systems.
Rugged and Weatherproof
This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual cross polarized (X-Pol) in one antenna
  • Dual polarity feed system - (2) N-Female connectors
  • All weather operation
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Heavy duty steel mounting bracket with easy elevation and tilt adjustment

Application

  • Cellular networks
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11b/g WiFi applications
  • Public safety
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72710XP-065
Product Name 698-960/1710-2700 MHz 65 Degree X-Pol Sector DAS Antenna - N-Female
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Multi-Band Antennas - 2766672 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details