L-com, Inc. Datasheets for Wavelength Division Multiplexers (WDM)
Wavelength division multiplexers (WDM) are devices that combine light signals with different wavelengths, coming from different fibers, onto a single fiber. They include dense wavelength division multiplexers (DWDM), devices that use optical (analog) multiplexing techniques to increase the carrying capacity of fiber networks beyond levels that can be accomplished via time division multiplexing (TDM).
Wavelength Division Multiplexers (WDM): Learn more
| Product Name | Notes |
|---|---|
| The L-COM PCW1C-04347-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1C-04347-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM... | |
| The L-COM PCW1C-04355-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1C-04355-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM... | |
| The L-COM PCW1C-08347-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1C-08347-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM... | |
| The L-COM PCW1C-8F327-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1C-8F327-NN46 is a single HU LGX cassette filter with Combo Mux & DeMux functionality. The L-COM... | |
| The L-COM PCW1D-04347-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1D-04347-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-04347-NN46 has 4... | |
| The L-COM PCW1D-04355-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1D-04355-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-04355-NN46 has 4... | |
| The L-COM PCW1D-08347-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1D-08347-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-08347-NN46 has 8... | |
| The L-COM PCW1D-8F327-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1D-8F327-NN46 is a single HU LGX cassette filter with Demux functionality. The L-COM PCW1D-8F327-NN46 has 8... | |
| The L-COM PCW1M-04347-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1M-04347-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-04347-NN46 has 4... | |
| The L-COM PCW1M-04355-NN46 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCW1M-04355-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-04355-NN46 has 4... | |
| The L-COM PCW1M-08347-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1M-08347-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-08347-NN46 has 8... | |
| The L-COM PCW1M-8F327-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1M-8F327-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-8F327-NN46 has 8... | |
| The L-COM PCW3C-CA327-NN44 is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCW3C-CA327-NN44 is a 1RU 19" Rack Mount filter with Combo Mux & DeMux functionality. The L-COM... | |
| The L-COM PCW5A-01327-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01327-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01329-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01329-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01331-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01331-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01333-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01333-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01335-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01335-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01337-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01337-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01343-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01343-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01345-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01345-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01347-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01347-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01349-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01349-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01351-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01351-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01353-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01353-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01355-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01355-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01357-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01357-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01359-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01359-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCW5A-01361-24N3 is a CWDM Passive Filter with 1 Channel OADM. The L-COM PCW5A-01361-24N3 is a 34x5.5mm barrel filter with add a single channel to a composite signal or... | |
| The L-COM PCWAD-08347-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-08347-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-08347-19N3 is rated for... | |
| The L-COM PCWAD-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-8F327-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-8F327-19N3 is rated for... | |
| The L-COM PCWAM-08347-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-08347-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-08347-19N3 is rated for... | |
| The L-COM PCWAM-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-8F327-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-8F327-19N3 is rated for... | |
| The L-COM PCWED-04327-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04327-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04327-19N3 is rated for... | |
| The L-COM PCWED-04347-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04347-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04347-19N3 is rated for... | |
| The L-COM PCWED-04355-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04355-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04355-19N3 is rated for... | |
| The L-COM PCWED-4R335-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-4R335-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-4R335-19N3 is rated for... | |
| The L-COM PCWEM-04327-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWEM-04327-19N3 is a 85x75x8.5mm field cassette filter with mux functionality. The L-COM PCWEM-04327-19N3 is rated for... | |
| The L-COM PCWEM-04347-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWEM-04347-19N3 is a 85x75x8.5mm field cassette filter with mux functionality. The L-COM PCWEM-04347-19N3 is rated for... | |
| The L-COM PCWEM-04355-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWEM-04355-19N3 is a 85x75x8.5mm field cassette filter with mux functionality. The L-COM PCWEM-04355-19N3 is rated for... | |
| The L-COM PCWEM-4R335-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWEM-4R335-19N3 is a 85x75x8.5mm field cassette filter with mux functionality. The L-COM PCWEM-4R335-19N3 is rated for... | |
| The L-COM PCWLD-CA327-19NN is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCWLD-CA327-19NN is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWLD-CA327-19NN is rated for... | |
| The L-COM PCWLM-CA327-19NN is a CWDM Passive Filter with 16 CWDM Channels. The L-COM PCWLM-CA327-19NN is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWLM-CA327-19NN is rated for... | |
| The L-com PDW5A-01120-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01120-19NN features 1 channel (channel 20), with 100 GHz spacing. The L-com PDW5A-01120-19NN is... | |
| The L-com PDW5A-01121-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01121-19NN features 1 channel (channel 21), with 100 GHz spacing. The L-com PDW5A-01121-19NN is... | |
| The L-com PDW5A-01122-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01122-19NN features 1 channel (channel 22), with 100 GHz spacing. The L-com PDW5A-01122-19NN is... | |
| The L-com PDW5A-01123-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01123-19NN features 1 channel (channel 23), with 100 GHz spacing. The L-com PDW5A-01123-19NN is... | |
| The L-com PDW5A-01124-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01124-19NN features 1 channel (channel 24), with 100 GHz spacing. The L-com PDW5A-01124-19NN is... | |
| The L-com PDW5A-01125-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01125-19NN features 1 channel (channel 25), with 100 GHz spacing. The L-com PDW5A-01125-19NN is... | |
| The L-com PDW5A-01126-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01126-19NN features 1 channel (channel 26), with 100 GHz spacing. The L-com PDW5A-01126-19NN is... | |
| The L-com PDW5A-01127-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01127-19NN features 1 channel (channel 27), with 100 GHz spacing. The L-com PDW5A-01127-19NN is... | |
| The L-com PDW5A-01128-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01128-19NN features 1 channel (channel 28), with 100 GHz spacing. The L-com PDW5A-01128-19NN is... | |
| The L-com PDW5A-01129-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01129-19NN features 1 channel (channel 29), with 100 GHz spacing. The L-com PDW5A-01129-19NN is... | |
| The L-com PDWFA-04120-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04120-19NN features 4 channel (channels 20 through 23), with 100 GHz spacing. The L-com... | |
| The L-com PDWFA-04124-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04124-19NN features 4 channel (channels 24 through 27), with 100 GHz spacing. The L-com... | |
| The L-com PDWFA-04128-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04128-19NN features 4 channel (channels 28 through 31), with 100 GHz spacing. The L-com... | |
| The L-com PDWFA-04132-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04132-19NN features 4 channel (channels 32 through 35), with 100 GHz spacing. The L-com... | |
| The L-com PDWFA-04136-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDWFA-04136-19NN features 4 channel (channels 36 through 39), with 100 GHz spacing. The L-com... |