L-com, Inc. 2.4/4.9-5.8 GHz 15 dBi 90° Dual Band / Dual Polarized MIMO Sector Antenna HG2458-15DP-090

Description
The HG2458-15DP-090 is a high performance dual-band / dual polarized sector panel antenna, which combines high gain with a beamwidth up to 90°. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5850 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. Dual Frequency / Dual Polarized The HG2458-15DP-090 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This dual-band / dual polarized sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down tilt. For additional information and complete specifications, click on the Data Sheet tab in the Downloads tab. Features (2) N-Female connectors 10° down-tilt mast mounting bracket and hardware Dual polarity/dual frequency feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization Application Supports 1x2 and 2x2 MIMO AP/Routers WiMAX, WISP and WiFi applications 802.11a, 802.11b, 802.11g 802.11n and 802.11ac access points and routers Homeland Security and Public Safety Services: Fire, Police, Security Wireless Internet Provider "cell" sites
Datasheet
Description
The HG2458-15DP-090 is a high performance dual-band / dual polarized sector panel antenna, which combines high gain with a beamwidth up to 90°. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5850 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. Dual Frequency / Dual Polarized The HG2458-15DP-090 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This dual-band / dual polarized sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down tilt. For additional information and complete specifications, click on the Data Sheet tab in the Downloads tab. Features (2) N-Female connectors 10° down-tilt mast mounting bracket and hardware Dual polarity/dual frequency feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization Application Supports 1x2 and 2x2 MIMO AP/Routers WiMAX, WISP and WiFi applications 802.11a, 802.11b, 802.11g 802.11n and 802.11ac access points and routers Homeland Security and Public Safety Services: Fire, Police, Security Wireless Internet Provider "cell" sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz 15 dBi 90° Dual Band / Dual Polarized MIMO Sector Antenna - HG2458-15DP-090 - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz 15 dBi 90° Dual Band / Dual Polarized MIMO Sector Antenna
HG2458-15DP-090
2.4/4.9-5.8 GHz 15 dBi 90° Dual Band / Dual Polarized MIMO Sector Antenna HG2458-15DP-090
The HG2458-15DP-090 is a high performance dual-band / dual polarized sector panel antenna, which combines high gain with a beamwidth up to 90°. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5850 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. Dual Frequency / Dual Polarized The HG2458-15DP-090 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This dual-band / dual polarized sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down tilt. For additional information and complete specifications, click on the Data Sheet tab in the Downloads tab. Features (2) N-Female connectors 10° down-tilt mast mounting bracket and hardware Dual polarity/dual frequency feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization Application Supports 1x2 and 2x2 MIMO AP/Routers WiMAX, WISP and WiFi applications 802.11a, 802.11b, 802.11g 802.11n and 802.11ac access points and routers Homeland Security and Public Safety Services: Fire, Police, Security Wireless Internet Provider "cell" sites

The HG2458-15DP-090 is a high performance dual-band / dual polarized sector panel antenna, which combines high gain with a beamwidth up to 90°. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5850 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications.
Dual Frequency / Dual Polarized
The HG2458-15DP-090 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This dual-band / dual polarized sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down tilt.
For additional information and complete specifications, click on the Data Sheet tab in the Downloads tab.

Features

  • (2) N-Female connectors
  • 10° down-tilt mast mounting bracket and hardware
  • Dual polarity/dual frequency feed system in single enclosure
  • MIMO - Multiple-Input and Multiple-Output
  • Separate inputs horizontal and vertical polarization

Application

  • Supports 1x2 and 2x2 MIMO AP/Routers
  • WiMAX, WISP and WiFi applications
  • 802.11a, 802.11b, 802.11g 802.11n and 802.11ac access points and routers
  • Homeland Security and Public Safety Services: Fire, Police, Security
  • Wireless Internet Provider "cell" sites
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-15DP-090
Product Name 2.4/4.9-5.8 GHz 15 dBi 90° Dual Band / Dual Polarized MIMO Sector Antenna
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details