L-com, Inc. 2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna 5pk HG2458-06U-PRO-5PK

Description
Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features Twin heavy duty steel mounting brackets and u-bolts All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems
Description
Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features Twin heavy duty steel mounting brackets and u-bolts All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna 5pk - HG2458-06U-PRO-5PK - L-com, Inc.
North Andover, MA, United States
2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna 5pk
HG2458-06U-PRO-5PK
2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna 5pk HG2458-06U-PRO-5PK
Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features Twin heavy duty steel mounting brackets and u-bolts All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications Wireless video systems

Professional Performance
The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Rugged and Weatherproof
The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength.

Features

  • Twin heavy duty steel mounting brackets and u-bolts
  • All weather operation
  • Fiberglass radome
  • Heavy duty industrial grade design
  • Integral N-Female connector

Application

  • 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications
  • 2.4GHz Wi-Fi applications
  • 5.8 GHz UNII and ISM applications
  • Point-to-multipoint applications
  • Wireless video systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-06U-PRO-5PK
Product Name 2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna 5pk
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00056 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Multi-Band Antennas - 2766662 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details