L-com, Inc. 698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, 90 Degrees RIGID SMA male connector HG72703RDR90-SM

Description
The HG72703RDR90-SM 4G Right Angle Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID 90° right angle SMA-Plug (male) connector. This right angle SMA allows the HG72703RDR90-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR90-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR90-SM is a rubber coated RIGID antenna providing broad coverage and 0-3 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR90-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features IP65 Weatherproof Rating for rugged environments Rubber coated brass dipole 0 to 4 dBi gain 90° SMA Right Angle Connector Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth
Datasheet
Description
The HG72703RDR90-SM 4G Right Angle Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID 90° right angle SMA-Plug (male) connector. This right angle SMA allows the HG72703RDR90-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR90-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR90-SM is a rubber coated RIGID antenna providing broad coverage and 0-3 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR90-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features IP65 Weatherproof Rating for rugged environments Rubber coated brass dipole 0 to 4 dBi gain 90° SMA Right Angle Connector Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, 90 Degrees RIGID SMA male connector - HG72703RDR90-SM - L-com, Inc.
North Andover, MA, United States
698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, 90 Degrees RIGID SMA male connector
HG72703RDR90-SM
698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, 90 Degrees RIGID SMA male connector HG72703RDR90-SM
The HG72703RDR90-SM 4G Right Angle Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID 90° right angle SMA-Plug (male) connector. This right angle SMA allows the HG72703RDR90-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR90-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR90-SM is a rubber coated RIGID antenna providing broad coverage and 0-3 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR90-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features IP65 Weatherproof Rating for rugged environments Rubber coated brass dipole 0 to 4 dBi gain 90° SMA Right Angle Connector Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth

The HG72703RDR90-SM 4G Right Angle Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID 90° right angle SMA-Plug (male) connector. This right angle SMA allows the HG72703RDR90-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR90-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR90-SM is a rubber coated RIGID antenna providing broad coverage and 0-3 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR90-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • IP65 Weatherproof Rating for rugged environments
  • Rubber coated brass dipole
  • 0 to 4 dBi gain
  • 90° SMA Right Angle Connector

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • Connected cars or self
  • driving cars, Fleet management, Logistics
  • 4G 5G Networks
  • 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands
  • IoT, Cellular, Zigbee, Zwave, Bluetooth
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72703RDR90-SM
Product Name 698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, 90 Degrees RIGID SMA male connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers