L-com, Inc. 698-960 MHz / 1710-2700 MHz / 3400-4200 MHz Low PIM Rated Indoor/Outdoor V-pol Omni Antenna, 3-4 dBi, 4.3-10 Female Connector HG74204UPR-4310F

Description
The L-com HG74204UPR-4310F is a low PIM rated, high performance indoor/outdoor omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74204UPR-4310F has 3 to 4 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG74204UPR-4310F operates from 698 to 4200 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG74204UPR-4310F antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG74204UPR-4310F from L-com has omnidirectional patterns with vertical polarization and features 4.3-10 connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 698-4200 MHz HG74204UPR-4310F helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The 4.3-10 connectorized HG74204UPR-4310F antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Passive Intermodulation (PIM) <-150 dBc @ 2x20W Vertical Polarization Compact and lightweight for indoor or outdoor use 4.3-10 Female connector for long lasting consistent results Covers 5G, WiFi and LTE frequency bands including extended CBRS Application Indoor distribution of 5G, LTE, GSM/CDMA In-building public or private networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications MIMO DAS (Distributed Antenna Systems) Indoor or Outdoor Applications
Datasheet
Description
The L-com HG74204UPR-4310F is a low PIM rated, high performance indoor/outdoor omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74204UPR-4310F has 3 to 4 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG74204UPR-4310F operates from 698 to 4200 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG74204UPR-4310F antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG74204UPR-4310F from L-com has omnidirectional patterns with vertical polarization and features 4.3-10 connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 698-4200 MHz HG74204UPR-4310F helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The 4.3-10 connectorized HG74204UPR-4310F antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Passive Intermodulation (PIM) <-150 dBc @ 2x20W Vertical Polarization Compact and lightweight for indoor or outdoor use 4.3-10 Female connector for long lasting consistent results Covers 5G, WiFi and LTE frequency bands including extended CBRS Application Indoor distribution of 5G, LTE, GSM/CDMA In-building public or private networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications MIMO DAS (Distributed Antenna Systems) Indoor or Outdoor Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960 MHz / 1710-2700 MHz / 3400-4200 MHz Low PIM Rated Indoor/Outdoor V-pol Omni Antenna, 3-4 dBi, 4.3-10 Female Connector - HG74204UPR-4310F - L-com, Inc.
North Andover, MA, United States
698-960 MHz / 1710-2700 MHz / 3400-4200 MHz Low PIM Rated Indoor/Outdoor V-pol Omni Antenna, 3-4 dBi, 4.3-10 Female Connector
HG74204UPR-4310F
698-960 MHz / 1710-2700 MHz / 3400-4200 MHz Low PIM Rated Indoor/Outdoor V-pol Omni Antenna, 3-4 dBi, 4.3-10 Female Connector HG74204UPR-4310F
The L-com HG74204UPR-4310F is a low PIM rated, high performance indoor/outdoor omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74204UPR-4310F has 3 to 4 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG74204UPR-4310F operates from 698 to 4200 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG74204UPR-4310F antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG74204UPR-4310F from L-com has omnidirectional patterns with vertical polarization and features 4.3-10 connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 698-4200 MHz HG74204UPR-4310F helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The 4.3-10 connectorized HG74204UPR-4310F antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Passive Intermodulation (PIM) <-150 dBc @ 2x20W Vertical Polarization Compact and lightweight for indoor or outdoor use 4.3-10 Female connector for long lasting consistent results Covers 5G, WiFi and LTE frequency bands including extended CBRS Application Indoor distribution of 5G, LTE, GSM/CDMA In-building public or private networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications MIMO DAS (Distributed Antenna Systems) Indoor or Outdoor Applications

The L-com HG74204UPR-4310F is a low PIM rated, high performance indoor/outdoor omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74204UPR-4310F has 3 to 4 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG74204UPR-4310F operates from 698 to 4200 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG74204UPR-4310F antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG74204UPR-4310F from L-com has omnidirectional patterns with vertical polarization and features 4.3-10 connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 698-4200 MHz HG74204UPR-4310F helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The 4.3-10 connectorized HG74204UPR-4310F antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Low Passive Intermodulation (PIM) <-150 dBc @ 2x20W
  • Vertical Polarization
  • Compact and lightweight for indoor or outdoor use
  • 4.3-10 Female connector for long lasting consistent results
  • Covers 5G, WiFi and LTE frequency bands including extended CBRS

Application

  • Indoor distribution of 5G, LTE, GSM/CDMA
  • In-building public or private networks
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • MIMO DAS (Distributed Antenna Systems)
  • Indoor or Outdoor Applications
Supplier's Site Datasheet
Antenna, 698Mhz-4.2Ghz, Omni-Directional; Antenna Type L-Com - 90AJ5244 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 698Mhz-4.2Ghz, Omni-Directional; Antenna Type L-Com
90AJ5244
Antenna, 698Mhz-4.2Ghz, Omni-Directional; Antenna Type L-Com 90AJ5244
ANTENNA, 698MHZ-4.2GHZ, OMNI-DIRECTIONAL; Antenna Type:Omni-directiona l; Frequency Min:698MHz; Frequency Max:4.2GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Product Range:

ANTENNA, 698MHZ-4.2GHZ, OMNI-DIRECTIONAL; Antenna Type:Omni-directional; Frequency Min:698MHz; Frequency Max:4.2GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG74204UPR-4310F 90AJ5244
Product Name 698-960 MHz / 1710-2700 MHz / 3400-4200 MHz Low PIM Rated Indoor/Outdoor V-pol Omni Antenna, 3-4 dBi, 4.3-10 Female Connector Antenna, 698Mhz-4.2Ghz, Omni-Directional; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766677P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers