L-com, Inc. 2.4/ 5 GHz 6 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna HG2458-06DPU2

Description
The HyperLink HG2458-06DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Dual Frequency / Dual Polarized The HG2458-06DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-06DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization UV-Resistant radome for all-weather operation Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Supports 1x2 and 2x2 MIMO AP/Routers WiMax, WISP and WiFi applications Wireless video systems Point-to-multipoint applications
Datasheet
Description
The HyperLink HG2458-06DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Dual Frequency / Dual Polarized The HG2458-06DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-06DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization UV-Resistant radome for all-weather operation Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Supports 1x2 and 2x2 MIMO AP/Routers WiMax, WISP and WiFi applications Wireless video systems Point-to-multipoint applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5 GHz 6 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna - HG2458-06DPU2 - L-com, Inc.
North Andover, MA, United States
2.4/ 5 GHz 6 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna
HG2458-06DPU2
2.4/ 5 GHz 6 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna HG2458-06DPU2
The HyperLink HG2458-06DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Dual Frequency / Dual Polarized The HG2458-06DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-06DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization UV-Resistant radome for all-weather operation Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Supports 1x2 and 2x2 MIMO AP/Routers WiMax, WISP and WiFi applications Wireless video systems Point-to-multipoint applications

The HyperLink HG2458-06DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Dual Frequency / Dual Polarized
The HG2458-06DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
The HG2458-06DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength.
For additional information and full specifications, click on the data sheet link in the Downloads tab.

Features

  • Dual polarity/dual frequency feed system in single enclosure
  • Heavy duty industrial grade design
  • MIMO - Multiple-Input and Multiple-Output
  • Separate inputs horizontal and vertical polarization
  • UV-Resistant radome for all-weather operation

Application

  • 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications
  • Supports 1x2 and 2x2 MIMO AP/Routers
  • WiMax, WISP and WiFi applications
  • Wireless video systems
  • Point-to-multipoint applications
Supplier's Site Datasheet
Antomni 2.4/5.8Ghz 6Dbi L-Com - 23AK3349 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 2.4/5.8Ghz 6Dbi L-Com
23AK3349
Antomni 2.4/5.8Ghz 6Dbi L-Com 23AK3349
ANTOMNI 2.4/5.8GHZ 6DBI

ANTOMNI 2.4/5.8GHZ 6DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-06DPU2 23AK3349
Product Name 2.4/ 5 GHz 6 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna Antomni 2.4/5.8Ghz 6Dbi L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers