L-com, Inc. 3.35 Ghz to 3.6 GHz 15 dBi Back Fire Dish Antenna Type N Female Connector HG3515D-1-NF

Description
The L-com HG3515D-1-NF is a high-performance back-fire antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG3515D-1-NF has 13 to 15 dBi gain. The HG3515D-1-NF operates from 3350 to 3600 MHz which is ideal for WLAN, CBRS or WIMAX backhaul. The HG3515D-1-NF from L-com has 28° Vertical and Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 3350-3600 MHz HG3515D-1-NF is a compact dish that minimizes interference. The Type N female connectorized HG3515D-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance back-fire antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Superior performance All weather operation UV stable powder coat finish Die-cast aluminum construction Easy to assemble Application 3.5 GHz Wireless access system Point to Point (PtP) and Multi-point to Point (MPtP) Systems Wireless Bridges Long-range Directional Applications
Datasheet
Description
The L-com HG3515D-1-NF is a high-performance back-fire antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG3515D-1-NF has 13 to 15 dBi gain. The HG3515D-1-NF operates from 3350 to 3600 MHz which is ideal for WLAN, CBRS or WIMAX backhaul. The HG3515D-1-NF from L-com has 28° Vertical and Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 3350-3600 MHz HG3515D-1-NF is a compact dish that minimizes interference. The Type N female connectorized HG3515D-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance back-fire antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Superior performance All weather operation UV stable powder coat finish Die-cast aluminum construction Easy to assemble Application 3.5 GHz Wireless access system Point to Point (PtP) and Multi-point to Point (MPtP) Systems Wireless Bridges Long-range Directional Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.35 Ghz to 3.6 GHz 15 dBi Back Fire Dish Antenna Type N Female Connector - HG3515D-1-NF - L-com, Inc.
North Andover, MA, United States
3.35 Ghz to 3.6 GHz 15 dBi Back Fire Dish Antenna Type N Female Connector
HG3515D-1-NF
3.35 Ghz to 3.6 GHz 15 dBi Back Fire Dish Antenna Type N Female Connector HG3515D-1-NF
The L-com HG3515D-1-NF is a high-performance back-fire antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG3515D-1-NF has 13 to 15 dBi gain. The HG3515D-1-NF operates from 3350 to 3600 MHz which is ideal for WLAN, CBRS or WIMAX backhaul. The HG3515D-1-NF from L-com has 28° Vertical and Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 3350-3600 MHz HG3515D-1-NF is a compact dish that minimizes interference. The Type N female connectorized HG3515D-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance back-fire antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Superior performance All weather operation UV stable powder coat finish Die-cast aluminum construction Easy to assemble Application 3.5 GHz Wireless access system Point to Point (PtP) and Multi-point to Point (MPtP) Systems Wireless Bridges Long-range Directional Applications

The L-com HG3515D-1-NF is a high-performance back-fire antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG3515D-1-NF has 13 to 15 dBi gain. The HG3515D-1-NF operates from 3350 to 3600 MHz which is ideal for WLAN, CBRS or WIMAX backhaul. The HG3515D-1-NF from L-com has 28° Vertical and Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 3350-3600 MHz HG3515D-1-NF is a compact dish that minimizes interference. The Type N female connectorized HG3515D-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance back-fire antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Superior performance
  • All weather operation
  • UV stable powder coat finish
  • Die-cast aluminum construction
  • Easy to assemble

Application

  • 3.5 GHz Wireless access system
  • Point to Point (PtP) and Multi-point to Point (MPtP) Systems
  • Wireless Bridges
  • Long-range Directional Applications
Supplier's Site Datasheet
Antenna, 3.35Ghz-3.6Ghz, Wlan; Antenna Type L-Com - 90AJ5228 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3.35Ghz-3.6Ghz, Wlan; Antenna Type L-Com
90AJ5228
Antenna, 3.35Ghz-3.6Ghz, Wlan; Antenna Type L-Com 90AJ5228
ANTENNA, 3.35GHZ-3.6GHZ, WLAN; Antenna Type:WLAN; Frequency Min:3.35GHz; Frequency Max:3.6GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Product Range:

ANTENNA, 3.35GHZ-3.6GHZ, WLAN; Antenna Type:WLAN; Frequency Min:3.35GHz; Frequency Max:3.6GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3515D-1-NF 90AJ5228
Product Name 3.35 Ghz to 3.6 GHz 15 dBi Back Fire Dish Antenna Type N Female Connector Antenna, 3.35Ghz-3.6Ghz, Wlan; Antenna Type L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details