L-com, Inc. 5 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector HG425PS-NMO

Description
This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base. Features NMO Mount, Black Chrome Finish One-piece 17-7 Stainless Steel open coil whip Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base. Features NMO Mount, Black Chrome Finish One-piece 17-7 Stainless Steel open coil whip Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector - HG425PS-NMO - L-com, Inc.
North Andover, MA, United States
5 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector
HG425PS-NMO
5 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector HG425PS-NMO
This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base. Features NMO Mount, Black Chrome Finish One-piece 17-7 Stainless Steel open coil whip Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction

This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base.

Features

  • NMO Mount, Black Chrome Finish
  • One-piece 17-7 Stainless Steel open coil whip
  • Flexible Black Polymer Alloy Spring
  • O-ring seal for waterproof construction
  • Durable Xenoy™ base with TPV over mold dust seal and grip ring

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant 5 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com - 23AK3397 - Newark, An Avnet Company
Chicago, IL, United States
Ant 5 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com
23AK3397
Ant 5 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com 23AK3397
ANT 5 DBI POLY SPRING VEHICULAR ANTENNA 420-470 MH

ANT 5 DBI POLY SPRING VEHICULAR ANTENNA 420-470 MH

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG425PS-NMO 23AK3397
Product Name 5 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector Ant 5 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details