L-com, Inc. Datasheets for Cable Carriers
Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications.
Cable Carriers: Learn more
| Product Name | Notes |
|---|---|
| For high density patching applications, Middle Atlantic's 19" Cable Management rack is engineered to perform. Innovative design and attention to detail reduces installation time and provides uncommon strength. Indexed swiveling... | |
| L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush... | |
| L-com's 45U (78.75") Vertical Cable Manager is ideal for high density cable installations and features adjustable D-Rings and includes hinged cover an mounting screws. Same day shipping on most items; | |
| Organize cable in your rack enclosure with Middle Atlantic's rack mount cable management panels. These panels are made from the highest quality materials to provide a strong yet attractive method... |