L-com, Inc. 3.5 GHz 16 dBi Dual Polarized MIMO Panel Antenna HG3516DP

Description
The HyperLink HG3516DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 3.5GHz frequency band. The unit can be used with APs and Routers with 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG3516DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 3.5 GHz Band Applications SOFDMA WiMAX 7 Mobile WiMAX Wireless Internet Provider "cell" sites Wireless LAN systems & IEEE 802.16e Applications
Datasheet
Description
The HyperLink HG3516DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 3.5GHz frequency band. The unit can be used with APs and Routers with 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG3516DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 3.5 GHz Band Applications SOFDMA WiMAX 7 Mobile WiMAX Wireless Internet Provider "cell" sites Wireless LAN systems & IEEE 802.16e Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz 16 dBi Dual Polarized MIMO Panel Antenna - HG3516DP - L-com, Inc.
North Andover, MA, United States
3.5 GHz 16 dBi Dual Polarized MIMO Panel Antenna
HG3516DP
3.5 GHz 16 dBi Dual Polarized MIMO Panel Antenna HG3516DP
The HyperLink HG3516DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 3.5GHz frequency band. The unit can be used with APs and Routers with 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG3516DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 3.5 GHz Band Applications SOFDMA WiMAX 7 Mobile WiMAX Wireless Internet Provider "cell" sites Wireless LAN systems & IEEE 802.16e Applications

The HyperLink HG3516DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 3.5GHz frequency band. The unit can be used with APs and Routers with 1 or 2 antenna ports.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG3516DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual Polarity feed system in single enclosure
  • Includes tilt and swivel mast mounting
  • Two integral N-Female connectors
  • UV-resistant radome for all-weather operation
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 3.5 GHz Band Applications
  • SOFDMA
  • WiMAX 7 Mobile WiMAX
  • Wireless Internet Provider "cell" sites
  • Wireless LAN systems & IEEE 802.16e Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG3516DP
Product Name 3.5 GHz 16 dBi Dual Polarized MIMO Panel Antenna
Primary Frequency Range 3500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details