L-com, Inc. 698-960/1710-2700 MHz 90 Degree Sector DAS Antenna - N-Female HG72714P-090

Description
The HyperLink HG72714P-090 is a professional grade 90 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72714P-090 combines several different frequency bands to allow multi-user options. Applications for the HG72714P-090 include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Single Antenna Feed The HG72714P-090 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminates the need for separate coax cables for each frequency Heavy duty steel mounting brackets Integral N-Female connector Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety
Datasheet
Description
The HyperLink HG72714P-090 is a professional grade 90 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72714P-090 combines several different frequency bands to allow multi-user options. Applications for the HG72714P-090 include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Single Antenna Feed The HG72714P-090 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminates the need for separate coax cables for each frequency Heavy duty steel mounting brackets Integral N-Female connector Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960/1710-2700 MHz 90 Degree Sector DAS Antenna - N-Female - HG72714P-090 - L-com, Inc.
North Andover, MA, United States
698-960/1710-2700 MHz 90 Degree Sector DAS Antenna - N-Female
HG72714P-090
698-960/1710-2700 MHz 90 Degree Sector DAS Antenna - N-Female HG72714P-090
The HyperLink HG72714P-090 is a professional grade 90 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72714P-090 combines several different frequency bands to allow multi-user options. Applications for the HG72714P-090 include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Single Antenna Feed The HG72714P-090 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminates the need for separate coax cables for each frequency Heavy duty steel mounting brackets Integral N-Female connector Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety

The HyperLink HG72714P-090 is a professional grade 90 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72714P-090 combines several different frequency bands to allow multi-user options. Applications for the HG72714P-090 include:

  • Densely populated urban areas
  • Educational campuses
  • Resorts and theme parks
  • Parks and nature centers

Rugged and Weatherproof
This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment.
Single Antenna Feed
The HG72714P-090 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna.
Click on the Downloads tab for additional information and complete specifications.

Features

  • All weather operation
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Internal combiner eliminates the need for separate coax cables for each frequency
  • Heavy duty steel mounting brackets
  • Integral N-Female connector

Application

  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • Cellular networks
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11b/g WiFi applications
  • Public safety
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72714P-090
Product Name 698-960/1710-2700 MHz 90 Degree Sector DAS Antenna - N-Female
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details