L-com, Inc. 698-960/1710-2700 MHz, 2 to 5 dBi Poly Flex Vehicular Antenna, NMO Mount Connector HG6917PF-NMO

Description
The L-com HG6917PF-NMO multi-band mobile omnidirectional antenna is ideally suited for multipoint mobile applications. This includes service vehicles, public transportation, public safety, mining and construction vehicles. The 2 dBi to 5 dBi omni antenna features a flexible Poly Spring base. The Poly Flex Spring will not corrode or create electrical noise when flexed during use. The HG6917PF-NMO from L-com comes with a standard TAD / NMO Motorola type mobile base. Features Expanded Frequency Range Coupled design optimizes LTE signal performance with low-profile form factor IP66 rated water and weatherproofing to handle high pressure car wash and wear & tear Flexible elastomeric polymer housing resists high speed impact from low hanging obstructions Application Public Safety Service Vehicles Fleet Management Public Transportation Mining & Construction
Datasheet
Description
The L-com HG6917PF-NMO multi-band mobile omnidirectional antenna is ideally suited for multipoint mobile applications. This includes service vehicles, public transportation, public safety, mining and construction vehicles. The 2 dBi to 5 dBi omni antenna features a flexible Poly Spring base. The Poly Flex Spring will not corrode or create electrical noise when flexed during use. The HG6917PF-NMO from L-com comes with a standard TAD / NMO Motorola type mobile base. Features Expanded Frequency Range Coupled design optimizes LTE signal performance with low-profile form factor IP66 rated water and weatherproofing to handle high pressure car wash and wear & tear Flexible elastomeric polymer housing resists high speed impact from low hanging obstructions Application Public Safety Service Vehicles Fleet Management Public Transportation Mining & Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960/1710-2700 MHz, 2 to 5 dBi Poly Flex Vehicular Antenna, NMO Mount Connector - HG6917PF-NMO - L-com, Inc.
North Andover, MA, United States
698-960/1710-2700 MHz, 2 to 5 dBi Poly Flex Vehicular Antenna, NMO Mount Connector
HG6917PF-NMO
698-960/1710-2700 MHz, 2 to 5 dBi Poly Flex Vehicular Antenna, NMO Mount Connector HG6917PF-NMO
The L-com HG6917PF-NMO multi-band mobile omnidirectional antenna is ideally suited for multipoint mobile applications. This includes service vehicles, public transportation, public safety, mining and construction vehicles. The 2 dBi to 5 dBi omni antenna features a flexible Poly Spring base. The Poly Flex Spring will not corrode or create electrical noise when flexed during use. The HG6917PF-NMO from L-com comes with a standard TAD / NMO Motorola type mobile base. Features Expanded Frequency Range Coupled design optimizes LTE signal performance with low-profile form factor IP66 rated water and weatherproofing to handle high pressure car wash and wear & tear Flexible elastomeric polymer housing resists high speed impact from low hanging obstructions Application Public Safety Service Vehicles Fleet Management Public Transportation Mining & Construction

The L-com HG6917PF-NMO multi-band mobile omnidirectional antenna is ideally suited for multipoint mobile applications. This includes service vehicles, public transportation, public safety, mining and construction vehicles. The 2 dBi to 5 dBi omni antenna features a flexible Poly Spring base. The Poly Flex Spring will not corrode or create electrical noise when flexed during use. The HG6917PF-NMO from L-com comes with a standard TAD / NMO Motorola type mobile base.

Features

  • Expanded Frequency Range
  • Coupled design optimizes LTE signal performance with low-profile form factor
  • IP66 rated water and weatherproofing to handle high pressure car wash and wear & tear
  • Flexible elastomeric polymer housing resists high speed impact from low hanging obstructions

Application

  • Public Safety
  • Service Vehicles
  • Fleet Management
  • Public Transportation
  • Mining & Construction
Supplier's Site Datasheet
698-960/1710-2700 Mhz, 2 To 5 Dbi Poly Flex L-Com - 23AK3417 - Newark, An Avnet Company
Chicago, IL, United States
698-960/1710-2700 Mhz, 2 To 5 Dbi Poly Flex L-Com
23AK3417
698-960/1710-2700 Mhz, 2 To 5 Dbi Poly Flex L-Com 23AK3417
698-960/1710-2700 MHZ, 2 TO 5 DBI POLY FLEX

698-960/1710-2700 MHZ, 2 TO 5 DBI POLY FLEX

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG6917PF-NMO 23AK3417
Product Name 698-960/1710-2700 MHz, 2 to 5 dBi Poly Flex Vehicular Antenna, NMO Mount Connector 698-960/1710-2700 Mhz, 2 To 5 Dbi Poly Flex L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details