L-com, Inc. 5.4 GHz 19 dBi Flat Patch Antenna - N-Female Connector HG5419P

Description
This heavy duty compact flat panel WiFi antenna is ideal for 5.4GHz 802.11a band applications as well as 5.8GHz ISM and UNII applications. The antenna measures 7.45" (189mm) square and combines 19 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications. This WiFi antenna features a heavy-duty UV-stable white fiberglass radome for all-weather operation. The HG5419P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. Features 19 dBi All weather operation Heavy-duty radome Compact Size Light weight Application WiMAX Technology 5.4 GHz Band Applications Fixed Wireless Access Systems (FWA) IEEE 802.11a Wireless LAN and WiFi Systems Unlicensed European 5.4 GHz Band Applications
Datasheet
Description
This heavy duty compact flat panel WiFi antenna is ideal for 5.4GHz 802.11a band applications as well as 5.8GHz ISM and UNII applications. The antenna measures 7.45" (189mm) square and combines 19 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications. This WiFi antenna features a heavy-duty UV-stable white fiberglass radome for all-weather operation. The HG5419P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. Features 19 dBi All weather operation Heavy-duty radome Compact Size Light weight Application WiMAX Technology 5.4 GHz Band Applications Fixed Wireless Access Systems (FWA) IEEE 802.11a Wireless LAN and WiFi Systems Unlicensed European 5.4 GHz Band Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.4 GHz 19 dBi Flat Patch Antenna - N-Female Connector - HG5419P - L-com, Inc.
North Andover, MA, United States
5.4 GHz 19 dBi Flat Patch Antenna - N-Female Connector
HG5419P
5.4 GHz 19 dBi Flat Patch Antenna - N-Female Connector HG5419P
This heavy duty compact flat panel WiFi antenna is ideal for 5.4GHz 802.11a band applications as well as 5.8GHz ISM and UNII applications. The antenna measures 7.45" (189mm) square and combines 19 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications. This WiFi antenna features a heavy-duty UV-stable white fiberglass radome for all-weather operation. The HG5419P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. Features 19 dBi All weather operation Heavy-duty radome Compact Size Light weight Application WiMAX Technology 5.4 GHz Band Applications Fixed Wireless Access Systems (FWA) IEEE 802.11a Wireless LAN and WiFi Systems Unlicensed European 5.4 GHz Band Applications

This heavy duty compact flat panel WiFi antenna is ideal for 5.4GHz 802.11a band applications as well as 5.8GHz ISM and UNII applications. The antenna measures 7.45" (189mm) square and combines 19 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications.
This WiFi antenna features a heavy-duty UV-stable white fiberglass radome for all-weather operation. The HG5419P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment.

Features

  • 19 dBi
  • All weather operation
  • Heavy-duty radome
  • Compact Size
  • Light weight

Application

  • WiMAX Technology
  • 5.4 GHz Band Applications
  • Fixed Wireless Access Systems (FWA)
  • IEEE 802.11a Wireless LAN and WiFi Systems
  • Unlicensed European 5.4 GHz Band Applications
Supplier's Site Datasheet
Antenna, Flat Patch, 5.4-5.8Ghz; Antenna Type L-Com - 23T6600 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Flat Patch, 5.4-5.8Ghz; Antenna Type L-Com
23T6600
Antenna, Flat Patch, 5.4-5.8Ghz; Antenna Type L-Com 23T6600
ANTENNA, FLAT PATCH, 5.4-5.8GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes

ANTENNA, FLAT PATCH, 5.4-5.8GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5419P 23T6600
Product Name 5.4 GHz 19 dBi Flat Patch Antenna - N-Female Connector Antenna, Flat Patch, 5.4-5.8Ghz; Antenna Type L-Com
Primary Frequency Range 5400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers