L-com, Inc. Low PIM Rated Ceiling Mount Public Safety DAS Antenna, 380-6000 MHz HG35805CUPR-NF

Description
The HyperLink HG35805CUPR-NF is a multi-band low PIM omni-directional ceiling mount antenna specifically designed for in-building wireless networks. With coverage from 380 MHz to 6000 MHz, the HG35805CUPR-NF is ideal for Standard and Public Safety DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. In additional to providing coverage for WiFi and LTE networks, the HG35805CUPR-NF also provides coverage for TETRA and UHF wireless systems. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. Complete WiFi Coverage The HG35805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n and 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG35805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications. Low Band Coverage With operational coverage down to 380 MHz, the HG35805CUPR-NF can provide support for UHF, 600 MHz, 1390-1432 MHz and AWS-3 bands in addition to providing WiFi and LTE coverage all from a single antenna. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 1.0 inch hole in a solid or suspended ceiling up to 1.2 inches thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the Data Sheet link in Downloads section. Features Compliant with in-building International Fire Code (IFC) & National Fire Protection Association (NFPA) regulations Full WiFi coverage from 2.4 GHz to 5 GHz as well as UHF frequency band coverage IP67 rated, UV resistant radome Low Passive Inter-Modulation (PIM) rated Multi-band frequency coverage from a single antenna - 380 MHz to 6000 MHz Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications TETRA compliant 2-way radio applications IEEE 802.11a/b/g/n and 802.11ac applications In-building Cellular networks Public Safety and enterprise DAS (Distributed Antenna Systems)
Datasheet
Description
The HyperLink HG35805CUPR-NF is a multi-band low PIM omni-directional ceiling mount antenna specifically designed for in-building wireless networks. With coverage from 380 MHz to 6000 MHz, the HG35805CUPR-NF is ideal for Standard and Public Safety DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. In additional to providing coverage for WiFi and LTE networks, the HG35805CUPR-NF also provides coverage for TETRA and UHF wireless systems. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. Complete WiFi Coverage The HG35805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n and 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG35805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications. Low Band Coverage With operational coverage down to 380 MHz, the HG35805CUPR-NF can provide support for UHF, 600 MHz, 1390-1432 MHz and AWS-3 bands in addition to providing WiFi and LTE coverage all from a single antenna. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 1.0 inch hole in a solid or suspended ceiling up to 1.2 inches thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the Data Sheet link in Downloads section. Features Compliant with in-building International Fire Code (IFC) & National Fire Protection Association (NFPA) regulations Full WiFi coverage from 2.4 GHz to 5 GHz as well as UHF frequency band coverage IP67 rated, UV resistant radome Low Passive Inter-Modulation (PIM) rated Multi-band frequency coverage from a single antenna - 380 MHz to 6000 MHz Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications TETRA compliant 2-way radio applications IEEE 802.11a/b/g/n and 802.11ac applications In-building Cellular networks Public Safety and enterprise DAS (Distributed Antenna Systems)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM Rated Ceiling Mount Public Safety DAS Antenna, 380-6000 MHz - HG35805CUPR-NF - L-com, Inc.
North Andover, MA, United States
Low PIM Rated Ceiling Mount Public Safety DAS Antenna, 380-6000 MHz
HG35805CUPR-NF
Low PIM Rated Ceiling Mount Public Safety DAS Antenna, 380-6000 MHz HG35805CUPR-NF
The HyperLink HG35805CUPR-NF is a multi-band low PIM omni-directional ceiling mount antenna specifically designed for in-building wireless networks. With coverage from 380 MHz to 6000 MHz, the HG35805CUPR-NF is ideal for Standard and Public Safety DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. In additional to providing coverage for WiFi and LTE networks, the HG35805CUPR-NF also provides coverage for TETRA and UHF wireless systems. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. Complete WiFi Coverage The HG35805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n and 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG35805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications. Low Band Coverage With operational coverage down to 380 MHz, the HG35805CUPR-NF can provide support for UHF, 600 MHz, 1390-1432 MHz and AWS-3 bands in addition to providing WiFi and LTE coverage all from a single antenna. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 1.0 inch hole in a solid or suspended ceiling up to 1.2 inches thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the Data Sheet link in Downloads section. Features Compliant with in-building International Fire Code (IFC) & National Fire Protection Association (NFPA) regulations Full WiFi coverage from 2.4 GHz to 5 GHz as well as UHF frequency band coverage IP67 rated, UV resistant radome Low Passive Inter-Modulation (PIM) rated Multi-band frequency coverage from a single antenna - 380 MHz to 6000 MHz Application LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications TETRA compliant 2-way radio applications IEEE 802.11a/b/g/n and 802.11ac applications In-building Cellular networks Public Safety and enterprise DAS (Distributed Antenna Systems)

The HyperLink HG35805CUPR-NF is a multi-band low PIM omni-directional ceiling mount antenna specifically designed for in-building wireless networks. With coverage from 380 MHz to 6000 MHz, the HG35805CUPR-NF is ideal for Standard and Public Safety DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. In additional to providing coverage for WiFi and LTE networks, the HG35805CUPR-NF also provides coverage for TETRA and UHF wireless systems. It is ideal for LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IoT. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired.
Complete WiFi Coverage
The HG35805CUPR-NF is designed to provide complete WiFi coverage from 2400 MHz to 6000 MHz and is compatible with IEEE 802.11a/b/g/n and 802.11ac networks. This adds an additional level of wireless coverage rather than using just the 2.4 GHz 802.11b/g bands. In addition, this antenna can operate in the 4.9 GHz band which is typically used with public safety services such as police and first responders. This along with the HG35805CUPR-NF coverage of the cellular/LTE bands makes this antenna ideal for in-building DAS applications.
Low Band Coverage
With operational coverage down to 380 MHz, the HG35805CUPR-NF can provide support for UHF, 600 MHz, 1390-1432 MHz and AWS-3 bands in addition to providing WiFi and LTE coverage all from a single antenna.
Low PIM Rated
The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG75805CU-PR helps meets the most demanding PIM requirements for LTE/4G bands.
The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 1.0 inch hole in a solid or suspended ceiling up to 1.2 inches thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available.
For additional information and complete specifications, click on the Data Sheet link in Downloads section.

Features

  • Compliant with in-building International Fire Code (IFC) & National Fire Protection Association (NFPA) regulations
  • Full WiFi coverage from 2.4 GHz to 5 GHz as well as UHF frequency band coverage
  • IP67 rated, UV resistant radome
  • Low Passive Inter-Modulation (PIM) rated
  • Multi-band frequency coverage from a single antenna - 380 MHz to 6000 MHz

Application

  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • TETRA compliant 2-way radio applications
  • IEEE 802.11a/b/g/n and 802.11ac applications
  • In-building Cellular networks
  • Public Safety and enterprise DAS (Distributed Antenna Systems)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG35805CUPR-NF
Product Name Low PIM Rated Ceiling Mount Public Safety DAS Antenna, 380-6000 MHz
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

865mHz 6dbi Rubber Duck Whip Antenna with SMA Male Movable Connector - ET-8656WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 6 dB
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers