L-com, Inc. RF Antennas HG74205DPCUPR-NF

Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet
Description
698 MHZ - 4200 MHZ, INDOOR 4G/5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG74205DPCUPR-NF-ND - DigiKey
Thief River Falls, MN, United States
698 MHZ - 4200 MHZ, INDOOR 4G/5G

698 MHZ - 4200 MHZ, INDOOR 4G/5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG74205DPCUPR-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 3 to 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
915MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-9155R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 5 dB
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details