Manufacturer: ON Semiconductor
Win Source Part Number: 887618-NRVUD320VT4G
Features: Diode Standard 200 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUD320
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVUD320VT4GOSTR, SURD8320T4G-ND, NRVUD320VT4GOSDKR, SURD8320T4G, NRVUD320VT4GOSCT, NRVUD320VT4G-ND
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 200 V, 2500-REEL Product overview: NRVUD320VT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUD320VT4G can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Surface Mount DPAK
Diode Standard 200V 3A Surface Mount DPAK
Diode Standard 200V 3A Surface Mount DPAK
DIODE GEN PURP 200V 3A DPAK
Rectifiers REC DPAK SPECIAL ULTRAFAST
DIODE GEN PURP 200V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 887618-NRVUD320VT4G | 280-NRVUD320VT4G | NRVUD320VT4GOSTR-ND | NRVUD320VT4G | NRVUD320VT4G | NRVUD320VT4G |
| Product Name | Diodes, Rectifiers - Single - NRVUD320VT4G | 3 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Diode Standard 200 V 3A Surface Mount DPAK | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | DPAK | DPAK; DPAK-369C | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Active |