Diode Schottky 60V 1A Surface Mount SOD-323HE
DIODE SCHOTTKY 60V 1A SOD323HE
DIODE SCHOTTKY 60V 1A SOD323HE
1.0 A, 60 V Surface Mount Schottky Barrier Rectifiers, 3000-REEL Product overview: NRVBSS16HE from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBSS16HE can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929361-NRVBSS16HE
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount SOD-323HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBSS16
Categories: Discrete Semiconductor Products
Case / Package: SOD-323HE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 60V 1A SOD323HE
Schottky Diodes & Rectifiers 60V 1A SCHOTTKY
DIODE SCHOTTKY 60V 1A SOD323HE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 488-NRVBSS16HETR-ND | 280-NRVBSS16HE | 929361-NRVBSS16HE | NRVBSS16HE | NRVBSS16HE | NRVBSS16HE |
| Product Name | Single Diodes | Schottky SMD 1.0 A 60 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVBSS16HE | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |