Diode Array 1 Pair Common Cathode Standard 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Barrier Rectifier, H-Series, 100 V, 40 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB41H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBB41H100CTT4G
Win Source Part Number: 1008787-NRVBB41H100C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 40 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVBB41
Product Status: Last Time Buy
DIODE ARRAY GP 100V 20A D2PAK
Schottky Diodes & Rectifiers D2PAK 40A 100V H-SER SC
DIODE ARRAY GP 100V 20A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | NRVBB41H100CTT4G-ND | 286-NRVBB41H100CTT4G | 1008787-NRVBB41H100CTT4G | NRVBB41H100CTT4G | NRVBB41H100CTT4G | NRVBB41H100CTT4G |
| Product Name | Diode Arrays | Schottky 100 V 40 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | D2PAK |
| RoHS Compliant | RoHS | |||||
| IO | 20 amps |