Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V, SMB, 2500-REEL Product overview: NRVBS2040LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS2040LT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232170-NRVBS2040LT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 2A Surface Mount SMB
DIODE SCHOTTKY 40V 2A SMB
DIODE SCHOTTKY 40V 2A SMB
Schottky Diodes & Rectifiers RECTFR, SURFC MOUNT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVBS2040LT3G | 1232170-NRVBS2040LT3G | NRVBS2040LT3GOSTR-ND | NRVBS2040LT3G | NRVBS2040LT3G | NRVBS2040LT3G |
| Product Name | Schottky SMD 2.0 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVBS2040LT3G | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB | |||
| RoHS Compliant | RoHS | |||||
| IO | 2 amps |