8 A, 100 V Trench Schottky Rectifier in TO-277 package, 5000-REEL Product overview: NRTS8100PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS8100PFST3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 8A TO2773
Diode Schottky 100V 8A Surface Mount TO-277-3
DIODE SCHOTTKY 100V 8A TO2773
Manufacturer: ON Semiconductor
Win Source Part Number: 887584-NRTS8100PFST3
Features: Diode Schottky 100 V 8A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRTS8100
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 100V 8A TO277-3
DIODE SCHOTTKY 100V 8A TO277-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-NRTS8100PFST3G | 488-NRTS8100PFST3GCT-ND | 887584-NRTS8100PFST3G | NRTS8100PFST3G | NRTS8100PFST3G |
| Product Name | Schottky 8 A 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NRTS8100PFST3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |