onsemi Diodes, Rectifiers - Single - NRVTSM260ET1G NRVTSM260ET1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887615-NRVTSM260ET1G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount Powermite Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-216AA Mounting: Surface Mount Part Status: Obsolete Family Name: NRVTSM2 Categories: Discrete Semiconductor Products Case / Package: Powermite ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTSM260ET1GOSTR, NRVTSM260ET1GOSDKR, NRVTSM260ET1G-ND, NRVTSM260ET1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887615-NRVTSM260ET1G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount Powermite Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-216AA Mounting: Surface Mount Part Status: Obsolete Family Name: NRVTSM2 Categories: Discrete Semiconductor Products Case / Package: Powermite ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTSM260ET1GOSTR, NRVTSM260ET1GOSDKR, NRVTSM260ET1G-ND, NRVTSM260ET1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVTSM260ET1G - 887615-NRVTSM260ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVTSM260ET1G
887615-NRVTSM260ET1G
Diodes, Rectifiers - Single - NRVTSM260ET1G 887615-NRVTSM260ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 887615-NRVTSM260ET1G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount Powermite Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-216AA Mounting: Surface Mount Part Status: Obsolete Family Name: NRVTSM2 Categories: Discrete Semiconductor Products Case / Package: Powermite ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVTSM260ET1GOSTR, NRVTSM260ET1GOSDKR, NRVTSM260ET1G-ND, NRVTSM260ET1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887615-NRVTSM260ET1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount Powermite
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-216AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NRVTSM2
Categories: Discrete Semiconductor Products
Case / Package: Powermite
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTSM260ET1GOSTR, NRVTSM260ET1GOSDKR, NRVTSM260ET1G-ND, NRVTSM260ET1GOSCT

Buy Now Datasheet
Single Diodes - NRVTSM260ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount Powermite

Diode Schottky 60V 2A Surface Mount Powermite

Buy Now Datasheet
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NRVTSM260ET1G
Schottky 2A 60V Diode and Rectifier 280-NRVTSM260ET1G
Trench Schottky Rectifier Very Low Leakage 2A, 60V, POWERMITE, 3000-REEL Product overview: NRVTSM260ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSM260ET1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Very Low Leakage 2A, 60V, POWERMITE, 3000-REEL Product overview: NRVTSM260ET1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSM260ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTSM260ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTSM260ET1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTSM260ET1G
DIODE SCHOTTKY 60V 2A POWERMITE

DIODE SCHOTTKY 60V 2A POWERMITE

Supplier's Site
Single Diodes - NRVTSM260ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTSM260ET1G
Single Diodes NRVTSM260ET1G
DIODE SCHOTTKY 60V 2A POWERMITE

DIODE SCHOTTKY 60V 2A POWERMITE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 887615-NRVTSM260ET1G NRVTSM260ET1GOSTR-ND 280-NRVTSM260ET1G NRVTSM260ET1G NRVTSM260ET1G
Product Name Diodes, Rectifiers - Single - NRVTSM260ET1G Single Diodes Schottky 2A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package POWERMITE 3; Powermite Tape and Reel DO-216AA
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRS2KW32KA-4 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details