onsemi Diodes, Rectifiers - Single - NRVTS245ESFT1G NRVTS245ESFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083554-NRVTS245ESFT 1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A Current - Reverse Leakage @ Vr: 75μA @ 45V Operating Temperature - Junction: -65°C to 175°C Family Name: NRVTS245ESF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG4020ER,115; PMEG4020ER; PMEG4020ETR,115; PMEG4020ETR; Introduction Date: September 23, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083554-NRVTS245ESFT 1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A Current - Reverse Leakage @ Vr: 75μA @ 45V Operating Temperature - Junction: -65°C to 175°C Family Name: NRVTS245ESF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG4020ER,115; PMEG4020ER; PMEG4020ETR,115; PMEG4020ETR; Introduction Date: September 23, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVTS245ESFT1G - 1083554-NRVTS245ESFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVTS245ESFT1G
1083554-NRVTS245ESFT1G
Diodes, Rectifiers - Single - NRVTS245ESFT1G 1083554-NRVTS245ESFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083554-NRVTS245ESFT 1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A Current - Reverse Leakage @ Vr: 75μA @ 45V Operating Temperature - Junction: -65°C to 175°C Family Name: NRVTS245ESF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PMEG4020ER,115; PMEG4020ER; PMEG4020ETR,115; PMEG4020ETR; Introduction Date: September 23, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083554-NRVTS245ESFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A
Current - Reverse Leakage @ Vr: 75μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Family Name: NRVTS245ESF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG4020ER,115; PMEG4020ER; PMEG4020ETR,115; PMEG4020ETR;
Introduction Date: September 23, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 45V 2A Diode and Rectifier - 280-NRVTS245ESFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 2A Diode and Rectifier
280-NRVTS245ESFT1G
Schottky 45V 2A Diode and Rectifier 280-NRVTS245ESFT1G
45V 2A Trench Schottky Rectifier Diode, Low Leakage Product overview: NRVTS245ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS245ESFT1G can be used for catalog matching and distributor lookup.

45V 2A Trench Schottky Rectifier Diode, Low Leakage Product overview: NRVTS245ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS245ESFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8673249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8673249
Schottky Diodes & Rectifiers 8673249
Schottky Diode 2A 45V Low VF SOD123FL

Schottky Diode 2A 45V Low VF SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 8673249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8673249P
Schottky Diodes & Rectifiers 8673249P
Schottky Diode 2A 45V Low VF SOD123FL

Schottky Diode 2A 45V Low VF SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1630274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630274
Schottky Diodes & Rectifiers 1630274
Schottky Diode 2A 45V Low VF SOD123FL

Schottky Diode 2A 45V Low VF SOD123FL

Supplier's Site
Single Diodes - NRVTS245ESFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 2A Surface Mount SOD-123FL

Diode Schottky 45V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVTS245ESFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 2A Surface Mount SOD-123FL

Diode Schottky 45V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - NRVTS245ESFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 2A Surface Mount SOD-123FL

Diode Schottky 45V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS245ESFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS245ESFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS245ESFT1G
DIODE SCHOTTKY 45V 2A SOD123FL

DIODE SCHOTTKY 45V 2A SOD123FL

Supplier's Site
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi - 45Y4118 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi
45Y4118
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi 45Y4118
DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Peak Reverse Voltage:45V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Peak Reverse Voltage:45V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi - 30Y6934 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi
30Y6934
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi 30Y6934
DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Peak Reverse Voltage:45V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Peak Reverse Voltage:45V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS245ESFT1G
Schottky Diodes & Rectifiers NRVTS245ESFT1G
Schottky Diodes & Rectifiers 2A 45V LOW LEAK TRENC

Schottky Diodes & Rectifiers 2A 45V LOW LEAK TRENC

Buy Now Datasheet
Single Diodes - NRVTS245ESFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTS245ESFT1G
Single Diodes NRVTS245ESFT1G
DIODE SCHOTTKY 45V 2A SOD123FL

DIODE SCHOTTKY 45V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1083554-NRVTS245ESFT1G 280-NRVTS245ESFT1G 8673249 8673249P NRVTS245ESFT1GOSTR-ND NRVTS245ESFT1G 45Y4118 NRVTS245ESFT1G NRVTS245ESFT1G
Product Name Diodes, Rectifiers - Single - NRVTS245ESFT1G Schottky 45V 2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Single Diodes
Life Cycle Stage Active Active
Package SOD-123; SOD-123FL SOD-123; Sod-123fl SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123F
VF 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data