Win Source Part Number: 1282219-NRVTS1545EMF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 15 A
Current - Reverse Leakage @ Vr: 50 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVTS1545EMFST1GOSCT
Base Product Number: NRVTS1545
Trench Schottky Rectifier, 15A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVTS1545EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS1545EMFST1G
Diode Schottky 45V 15A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 45V 15A 5DFN
Schottky Diodes & Rectifiers 45V LOW LEAKAGE TRENCH RE
DIODE SCHOTTKY 45V 15A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1282219-NRVTS1545EMFST1G | 280-NRVTS1545EMFST1G | NRVTS1545EMFST1GOSTR-ND | NRVTS1545EMFST1G | NRVTS1545EMFST1G | NRVTS1545EMFST1G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 15A 45V Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 8-PowerTDFN, 5 Leads | Tape and Reel | 8-PowerTDFN, 5 Leads | SO-8 FL | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |