onsemi Diode Arrays NRVBB20H100CTT4G

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 488-NRVBB20H100CTT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NRVBB20H100CTT4G - 1232163-NRVBB20H100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NRVBB20H100CTT4G
1232163-NRVBB20H100CTT4G
Diodes, Rectifiers - Arrays - NRVBB20H100CTT4G 1232163-NRVBB20H100CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232163-NRVBB20H100C TT4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232163-NRVBB20H100CTT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 100 V 20 A Diode and Rectifier - 286-NRVBB20H100CTT4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V 20 A Diode and Rectifier
286-NRVBB20H100CTT4G
Schottky 100 V 20 A Diode and Rectifier 286-NRVBB20H100CTT4G
Schottky Barrier Rectifier, H-Series, 100 V, 20 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB20H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBB20H100CTT4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, H-Series, 100 V, 20 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB20H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBB20H100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBB20H100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBB20H100CTT4G
DIODE ARR SCHOTT 100V 10A D2PAK

DIODE ARR SCHOTT 100V 10A D2PAK

Supplier's Site
Diode Arrays NRVBB20H100CTT4G
DIODE SCHOTTKY 100V 20A D2PAK

DIODE SCHOTTKY 100V 20A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 488-NRVBB20H100CTT4GTR-ND 1232163-NRVBB20H100CTT4G 286-NRVBB20H100CTT4G NRVBB20H100CTT4G NRVBB20H100CTT4G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - NRVBB20H100CTT4G Schottky 100 V 20 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Two Schottky barrier double diodes - BAT54CV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details