onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes NRVBS360BNT3G

Description
Win Source Part Number: 1367259-NRVBS360BNT3 G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NRVBS360 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 30 µA @ 60 V Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367259-NRVBS360BNT3 G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NRVBS360 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 30 µA @ 60 V Operating Temperature - Junction: -65°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367259-NRVBS360BNT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367259-NRVBS360BNT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367259-NRVBS360BNT3G
Win Source Part Number: 1367259-NRVBS360BNT3 G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NRVBS360 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 30 µA @ 60 V Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1367259-NRVBS360BNT3G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: NRVBS360
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 30 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Single Diodes - 488-NRVBS360BNT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4A Surface Mount SMB

Diode Schottky 60V 4A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS360BNT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 4A SMB

DIODE SCHOTTKY 60V 4A SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS360BNT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 4A SMB

DIODE SCHOTTKY 60V 4A SMB

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 3.0 A 60 V Diode and Rectifier
280-NRVBS360BNT3G
Schottky SMD 3.0 A 60 V Diode and Rectifier 280-NRVBS360BNT3G
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, 2500-REEL Product overview: NRVBS360BNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS360BNT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, 2500-REEL Product overview: NRVBS360BNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS360BNT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS360BNT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS360BNT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS360BNT3G
DIODE SCHOTTKY 60V 4A SMB

DIODE SCHOTTKY 60V 4A SMB

Supplier's Site
Single Diodes - NRVBS360BNT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBS360BNT3G
Single Diodes NRVBS360BNT3G
DIODE SCHOTTKY 60V 4A SMB

DIODE SCHOTTKY 60V 4A SMB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1367259-NRVBS360BNT3G 488-NRVBS360BNT3GTR-ND 280-NRVBS360BNT3G NRVBS360BNT3G NRVBS360BNT3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky SMD 3.0 A 60 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package DO-214AA, SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data