Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
20V 1A Schottky Rectifier Diode, Surface Mount Product overview: NRVB120VLSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB120VLSFT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 850241-NRVB120VLSFT1
Series: Automotive, AEC-Q101
Features: Diode 20 V
Package: Reel - TR
Family Name: NRVB120
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVB120VLSFT1G-ND, NRVB120VLSFT1GOSDKR,
DIODE SCHOTTKY 20V 1A SOD123FL
DIODE SCHOTTKY 20V 1A SOD123FL
Schottky Diodes & Rectifiers AUTO STANDARD OF MBR
SCHOTTKY RECTIFIER, SINGLE, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | NRVB120VLSFT1GOSTR-ND | 280-NRVB120VLSFT1G | 850241-NRVB120VLSFT1G | NRVB120VLSFT1G | NRVB120VLSFT1G | NRVB120VLSFT1G | 50AC6453 |
| Product Name | Single Diodes | Schottky SMD 20V 1A Diode and Rectifier | Diodes, Rectifiers - Single - NRVB120VLSFT1G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Single, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||
| Package | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123FL | |||
| VF | 0.3000 volts | 0.3000 volts | 0.3400 volts | ||||
| Life Cycle Stage | Active |