Manufacturer: ON Semiconductor
Win Source Part Number: 1232171-NRVBS360T3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Diode Schottky 60V 3A Surface Mount SMC
Diode Schottky 60V 3A Surface Mount SMC
Diode Schottky 60V 3A Surface Mount SMC
Schottky Power Rectifier, Surface Mount, 3.0 A, 60 V, SMC, 2500-REEL Product overview: NRVBS360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS360T3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A SMC
DIODE SCHOTTKY 60V 3A SMC
Schottky Diodes & Rectifiers RECTFR 3.0 A 60 V SUR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1232171-NRVBS360T3G | NRVBS360T3GOSDKR-ND | 280-NRVBS360T3G | NRVBS360T3G | NRVBS360T3G | NRVBS360T3G |
| Product Name | Diodes, Rectifiers - Single - NRVBS360T3G | Single Diodes | Schottky SMD 3.0 A 60 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Package | Tape and Reel | DO-214AB, SMC | SMC | |||
| RoHS Compliant | RoHS |