DIODE ARRAY SCHOTTKY 60V 3A DPAK
Schottky Diodes & Rectifiers AUTO STANDARD OF MBRD660C
DIODE SCHOTTKY 60V 6A DPAK-3
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | NRVBD660CTRLG | NRVBD660CTRLG | NRVBD660CTRLG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Life Cycle Stage | Removed |