1.25V@1A 50ns Single 1A 600V SMB(DO-214AA) Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 600V 1A DO214AA
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | MURS160B | MURS160B |
| Product Name | Diodes >> Fast recovery/high efficiency diode | Single Diodes |
| RoHS Compliant | RoHS | |
| VF | 1.25 volts | 1.25 volts |
| VR | 600 volts | 600 volts |
| trr | 50 ns |