3 A, 100 V Surface Mount Schottky Barrier Rectifiers, 3000-REEL Product overview: NRVBS310FA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS310FA can be used for catalog matching and distributor lookup.
Diode Schottky 100V 3A Surface Mount SOD-123FL
Diode Schottky 100V 3A Surface Mount SOD-123FL
Diode Schottky 100V 3A Surface Mount SOD-123FL
Manufacturer: onsemi
Win Source Part Number: 1324008-NRVBS310FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A
Reverse Recovery Time (trr): 8 ns
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Capacitance @ Vr, F: 78pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123FL
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBS310FATR,488
Base Product Number: NRVBS310
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 100V 3A SOD123FL
DIODE SCHOTTKY 100V 3A SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVBS310FA | 488-NRVBS310FATR-ND | 1324008-NRVBS310FA | NRVBS310FA | NRVBS310FA |
| Product Name | Schottky SMD 3 A 100 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS |