DIODE STANDARD 600V 3A DO214AB
DIODE GEN PURP 600V 3A DO214AB
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 3A DO214AB
Rectifiers 3.0 Amp 600V 50ns 35 Amp IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 112-MURS360HE3_A/HDKR-ND | MURS360HE3_A/H | MURS360HE3_A/H | MURS360HE3_A/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.28 volts | 1.28 volts |