onsemi Schottky SMD 2.0 A 40 V Diode and Rectifier NRVBS240LT3G

Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V, SMB, 2500-REEL Product overview: NRVBS240LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS240LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V, SMB, 2500-REEL Product overview: NRVBS240LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS240LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 2.0 A 40 V Diode and Rectifier
280-NRVBS240LT3G
Schottky SMD 2.0 A 40 V Diode and Rectifier 280-NRVBS240LT3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V, SMB, 2500-REEL Product overview: NRVBS240LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS240LT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 40 V, SMB, 2500-REEL Product overview: NRVBS240LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS240LT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - NRVBS240LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBS240LT3GOSTR-ND
Single Diodes NRVBS240LT3GOSTR-ND
Diode Schottky 40V 2A Surface Mount SMB

Diode Schottky 40V 2A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1124341-NRVBS240LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1124341-NRVBS240LT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1124341-NRVBS240LT3G
Win Source Part Number: 1124341-NRVBS240LT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NRVBS240LT3GOSCT,NRV BS240LT3GOSTR,NRVBS2 40LT3GOSDKR,NRVBS240 LT3G-ND Base Product Number: NRVBS24 Product Status: Obsolete

Win Source Part Number: 1124341-NRVBS240LT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 430 mV @ 2 A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVBS240LT3GOSCT,NRVBS240LT3GOSTR,NRVBS240LT3GOSDKR,NRVBS240LT3G-ND
Base Product Number: NRVBS24
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS240LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS240LT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS240LT3G
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site
Single Diodes - NRVBS240LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBS240LT3G
Single Diodes NRVBS240LT3G
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBS240LT3G
Schottky Diodes & Rectifiers NRVBS240LT3G
Schottky Diodes & Rectifiers REC SMB 2A 40V SHTKY TR

Schottky Diodes & Rectifiers REC SMB 2A 40V SHTKY TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NRVBS240LT3G NRVBS240LT3GOSTR-ND 1124341-NRVBS240LT3G NRVBS240LT3G NRVBS240LT3G NRVBS240LT3G
Product Name Schottky SMD 2.0 A 40 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel DO-214AA, SMB SMB; DO-214AA, SMB SMB
RoHS Compliant RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data