onsemi 1A 600V Diode and Rectifier MURS160T3G

Description
Ultra-Fast Rectifier Diode, 1A, 600V, SMB, DO-214AA Product overview: MURS160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-Fast Rectifier Diode, 1A, 600V, SMB, DO-214AA Product overview: MURS160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 600V Diode and Rectifier
280-MURS160T3G
1A 600V Diode and Rectifier 280-MURS160T3G
Ultra-Fast Rectifier Diode, 1A, 600V, SMB, DO-214AA Product overview: MURS160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160T3G can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier Diode, 1A, 600V, SMB, DO-214AA Product overview: MURS160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS160T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS160T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS160T3GOSDKR-ND
Single Diodes MURS160T3GOSDKR-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS160T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS160T3GOSTR-ND
Single Diodes MURS160T3GOSTR-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - MURS160T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS160T3GOSCT-ND
Single Diodes MURS160T3GOSCT-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5452175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452175P
Schottky Diodes & Rectifiers 5452175P
Rectifier diode,MURS160 1A 600V

Rectifier diode,MURS160 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1032963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1032963
Schottky Diodes & Rectifiers 1032963
Rectifier diode,MURS160 1A 600V

Rectifier diode,MURS160 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 5452175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452175
Schottky Diodes & Rectifiers 5452175
Rectifier diode,MURS160 1A 600V

Rectifier diode,MURS160 1A 600V

Supplier's Site
Diodes, Rectifiers - Single - MURS160T3G - 024667-MURS160T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS160T3G
024667-MURS160T3G
Diodes, Rectifiers - Single - MURS160T3G 024667-MURS160T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024667-MURS160T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MURS160 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MUR160S; SURS8160T3G; 10BF60PBF; UF1J; Introduction Date: July 06, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024667-MURS160T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURS160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR160S; SURS8160T3G; 10BF60PBF; UF1J;
Introduction Date: July 06, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Diodes - MURS160T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS160T3G
Single Diodes MURS160T3G
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS160T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS160T3G
Discrete Semiconductor Products - Diodes - Rectifiers MURS160T3G
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site
Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi - 83H7547 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi
83H7547
Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi 83H7547
FAST RECOVERY DIODE, 2A, 600V, 403A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 600V, 403A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diode, Ultrafast, 1A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi - 38K5826 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 1A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi
38K5826
Diode, Ultrafast, 1A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi 38K5826
DIODE, ULTRAFAST, 1A, 600V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, ULTRAFAST, 1A, 600V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS160T3G
Rectifiers MURS160T3G
Rectifiers 600V 1A Ultrafast

Rectifiers 600V 1A Ultrafast

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - MURS160T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MURS160T3G
Diodes >> Fast recovery/high efficiency diode MURS160T3G
1.25V@1A 75ns 2A 600V SMB Fast recovery/high efficiency diode ROHS

1.25V@1A 75ns 2A 600V SMB Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
DIODE, ULTRA FAST 1A 600V, SMB - 70100214 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ULTRA FAST 1A 600V, SMB
70100214
DIODE, ULTRA FAST 1A 600V, SMB 70100214
DIODE, ULTRA FAST 1A 600V, SMB

DIODE, ULTRA FAST 1A 600V, SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 280-MURS160T3G MURS160T3GOSDKR-ND 5452175P 1032963 024667-MURS160T3G MURS160T3G MURS160T3G 83H7547 38K5826 MURS160T3G MURS160T3G 70100214
Product Name 1A 600V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MURS160T3G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 2A, 600V, 403A; Repetitive Peak Reverse Voltage Onsemi Diode, Ultrafast, 1A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers Diodes >> Fast recovery/high efficiency diode DIODE, ULTRA FAST 1A 600V, SMB
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Package DO-214AA Do-214aa (smb) SMB; DO-214AA, SMB SMB SMB SMB
trr 75 ns 75 ns 75 ns 75 ns 75 ns
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data