Diode Schottky 60V 3A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 887599-NRVBS360BT3G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NRVBS36
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBS360BT3GOSCT-ND,
4A, 60V, SILICON, RECTIFIER DIODE, LEAD FREE, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: NRVBS360BT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V, 403A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 60V, 403A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS360BT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A SMB
SCHOTTKY RECTIFIER, 60V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A SMB
Schottky Diodes & Rectifiers 3A 60V SCHOTTKY SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | NRVBS360BT3GTR-ND | 887599-NRVBS360BT3G | 280-NRVBS360BT3G | NRVBS360BT3G | 50AC6452 | NRVBS360BT3G | NRVBS360BT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVBS360BT3G | 4A 60V 403A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 60V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | SMB; SMB | Tape and Reel | SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 4 amps | ||||||
| Life Cycle Stage | Removed |