onsemi Schottky 2A 60V Diode and Rectifier NRVTS2H60ESFT3G

Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 10000-REEL Product overview: NRVTS2H60ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 10000-REEL Product overview: NRVTS2H60ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 60V Diode and Rectifier - 280-NRVTS2H60ESFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NRVTS2H60ESFT3G
Schottky 2A 60V Diode and Rectifier 280-NRVTS2H60ESFT3G
Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 10000-REEL Product overview: NRVTS2H60ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT3G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage 2A, 60V, 10000-REEL Product overview: NRVTS2H60ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS2H60ESFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1082711-NRVTS2H60ESFT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1082711-NRVTS2H60ESFT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1082711-NRVTS2H60ESFT3G
Win Source Part Number: 1082711-NRVTS2H60ESF T3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A Operating Temperature - Junction: -65°C ~ 175°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NRVTS2H60ESFT3G-ND,, 488-NRVTS2H60ESFT3GC T,488-NRVTS2H60ESFT3 GTR,488-NRVTS2H60ESF T3GDKR Base Product Number: NRVTS2

Win Source Part Number: 1082711-NRVTS2H60ESFT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVTS2H60ESFT3G-ND,,488-NRVTS2H60ESFT3GCT,488-NRVTS2H60ESFT3GTR,488-NRVTS2H60ESFT3GDKR
Base Product Number: NRVTS2

Buy Now Datasheet
Single Diodes - 488-NRVTS2H60ESFT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVTS2H60ESFT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVTS2H60ESFT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTS2H60ESFT3G
Schottky Diodes & Rectifiers NRVTS2H60ESFT3G
Schottky Diodes & Rectifiers TRENCH SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers TRENCH SCHOTTKY RECTIFIER

Buy Now Datasheet
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi - 07AH4418 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi
07AH4418
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi 07AH4418
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi - 48AC1397 - Newark, An Avnet Company
Chicago, IL, United States
Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi
48AC1397
Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi 48AC1397
TRENCH SCHOTTKY RECTIFIER, LOW LEACKAGE, 60V, 2A / REEL ROHS COMPLIANT: YES

TRENCH SCHOTTKY RECTIFIER, LOW LEACKAGE, 60V, 2A / REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS2H60ESFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS2H60ESFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS2H60ESFT3G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site
Single Diodes - NRVTS2H60ESFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTS2H60ESFT3G
Single Diodes NRVTS2H60ESFT3G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-NRVTS2H60ESFT3G 1082711-NRVTS2H60ESFT3G 488-NRVTS2H60ESFT3GDKR-ND NRVTS2H60ESFT3G 07AH4418 48AC1397 NRVTS2H60ESFT3G NRVTS2H60ESFT3G
Product Name Schottky 2A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi Trench Schottky Rectifier, Low Leackage, 60V, 2A / Reel Rohs Compliant Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123FL SOD-123; SOD-123F
VF 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts
IF 2000 mA
Unlock Full Specs
to access all available technical data