onsemi 30V Diode and Rectifier MV2109G

Description
Tuning Diode 30V C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2109G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2109G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tuning Diode 30V C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2109G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2109G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V Diode and Rectifier
282-MV2109G
30V Diode and Rectifier 282-MV2109G
Tuning Diode 30V C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2109G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2109G can be used for catalog matching and distributor lookup.

Tuning Diode 30V C2/C30 = 2.5-3.2, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MV2109G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MV2109G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MV2109GOS-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MV2109GOS-ND
Variable Capacitance (Varicaps, Varactors) MV2109GOS-ND
Varactors Single 30V Through Hole TO-92

Varactors Single 30V Through Hole TO-92

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MV2109G - 1081216-MV2109G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MV2109G
1081216-MV2109G
Variable Capacitance Diodes (Varicaps, Varactors) - MV2109G 1081216-MV2109G
Manufacturer: ON Semiconductor Win Source Part Number: 1081216-MV2109G Packaging: Bulk Mounting: Through Hole Diode Type: Single Capacitance @ Vr, F: 36.3pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3.2 Capacitance Ratio Condition: C2/C30 Q @ Vr, F: 200 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081216-MV2109G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Single
Capacitance @ Vr, F: 36.3pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3.2
Capacitance Ratio Condition: C2/C30
Q @ Vr, F: 200 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MV2109G - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MV2109G
Variable Capacitance (Varicaps, Varactors) MV2109G
DIODE TUNING 30V 200MA TO92-2

DIODE TUNING 30V 200MA TO92-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MV2109G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MV2109G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MV2109G
DIODE TUNING 30V 200MA TO92-2

DIODE TUNING 30V 200MA TO92-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes Varactor Diodes
Product Number 282-MV2109G MV2109GOS-ND 1081216-MV2109G MV2109G MV2109G
Product Name 30V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - MV2109G Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Bulk TO-92; TO-226-2, TO-92-2 (TO-226AC) TO-92 TO-92; TO-92
RoHS Compliant RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data