onsemi Schottky 100 V 60 A Diode and Rectifier NRVBB60H100CTT4G

Description
Schottky Barrier Rectifier, H-Series, 100 V, 60 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBB60H100CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, H-Series, 100 V, 60 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBB60H100CTT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100 V 60 A Diode and Rectifier
286-NRVBB60H100CTT4G
Schottky 100 V 60 A Diode and Rectifier 286-NRVBB60H100CTT4G
Schottky Barrier Rectifier, H-Series, 100 V, 60 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBB60H100CTT4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, H-Series, 100 V, 60 A, D2PAK 2 LEAD, 800-REEL Product overview: NRVBB60H100CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBB60H100CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NRVBB60H100CTT4G - 887596-NRVBB60H100CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NRVBB60H100CTT4G
887596-NRVBB60H100CTT4G
Diodes, Rectifiers - Arrays - NRVBB60H100CTT4G 887596-NRVBB60H100CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 887596-NRVBB60H100CT T4G Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: NRVBB60 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NRVBB60H100CTT4G-ND, NRVBB60H100CTT4GOSTR , NRVBB60H100CTT4GOSDK R, NRVBB60H100CTT4GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887596-NRVBB60H100CTT4G
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBB60
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVBB60H100CTT4G-ND, NRVBB60H100CTT4GOSTR, NRVBB60H100CTT4GOSDKR, NRVBB60H100CTT4GOSCT

Buy Now Datasheet
Diode Arrays - NRVBB60H100CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - NRVBB60H100CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - NRVBB60H100CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBB60H100CTT4G
Schottky Diodes & Rectifiers NRVBB60H100CTT4G
Schottky Diodes & Rectifiers AUTO STANDARD OF MBR

Schottky Diodes & Rectifiers AUTO STANDARD OF MBR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBB60H100CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBB60H100CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBB60H100CTT4G
DIODE ARR SCHOTT 100V 30A D2PAK

DIODE ARR SCHOTT 100V 30A D2PAK

Supplier's Site
Diode Arrays NRVBB60H100CTT4G
DIODE SCHOTTKY 100V 30A D2PAK-3

DIODE SCHOTTKY 100V 30A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 286-NRVBB60H100CTT4G 887596-NRVBB60H100CTT4G NRVBB60H100CTT4GOSCT-ND NRVBB60H100CTT4G NRVBB60H100CTT4G NRVBB60H100CTT4G
Product Name Schottky 100 V 60 A Diode and Rectifier Diodes, Rectifiers - Arrays - NRVBB60H100CTT4G Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Arrangement Common Catode
Unlock Full Specs
to access all available technical data