1.0 A, 40 V, Schottky Rectifier Low Leakage, SOD-123FL 2 LEAD, 3000-REEL Product overview: NRVB140ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB140ESFT1G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
Manufacturer: ON Semiconductor
Win Source Part Number: 259581-NRVB140ESFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 1A
Current - Reverse Leakage @ Vr: 30μA @ 40V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers REC SOD123 1.0AMP 40 VOLT
DIODE SCHOTTKY 40V 1A SOD123FL
DIODE SCHOTTKY 40V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-NRVB140ESFT1G | NRVB140ESFT1GOSDKR-ND | 259581-NRVB140ESFT1G | NRVB140ESFT1G | NRVB140ESFT1G | NRVB140ESFT1G |
| Product Name | Schottky 1.0 A 40 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NRVB140ESFT1G | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-123; SOD-123FL | SOD-123; SOD-123 | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps |