4A 800V Ultrafast Rectifier, MURS480ET3G
4A 800V Ultrafast Rectifier, MURS480ET3G
4A 800V Ultrafast Rectifier, MURS480ET3G
800V 4A Ultrafast Rectifier, SMC, Tape & Reel Product overview: MURS480ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS480ET3G can be used for catalog matching and distributor lookup.
Diode Standard 800V 4A Surface Mount SMC
Diode Standard 800V 4A Surface Mount SMC
Diode Standard 800V 4A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 024676-MURS480ET3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 4A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 25μA @ 800V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE GEN PURP 800V 4A SMC
ULTRA FAST DIODE, 4A, 800V, 403, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:4A; Diode Configuration:Single
RECTIFIER, 4A, 800V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):4A; Diode Configuration:Single
RECTIFIER, STANDARD, 4A, 800V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):4A; Diode Configuration:Single
DIODE GEN PURP 800V 4A SMC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 463511 | 463511P | 280-MURS480ET3G | MURS480ET3GOSTR-ND | 024676-MURS480ET3G | MURS480ET3G | 57M9773 | MURS480ET3G |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 800V 4A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MURS480ET3G | Single Diodes | Ultra Fast Diode, 4A, 800V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-214ab (smc) | DO-214AA | Tape and Reel | DO-214AB, SMC | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 75 ns | 100 ns | 100 ns | |||||
| IO | 4 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |