Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Diode Schottky 100V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB10100MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 100 V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB10100MFST1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 10A 5DFN
DIODE SCHOTTKY 100V 10A 5DFN
Schottky Diodes & Rectifiers 10 A, 100 V SCHOTTKY DIOD
SCHOTTKY RECTIFIER, 100V, 10A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | NRVB10100MFST1GOSTR-ND | 280-NRVB10100MFST1G | NRVB10100MFST1G | NRVB10100MFST1G | NRVB10100MFST1G | 28X8024 |
| Product Name | Single Diodes | Schottky 10 A 100 V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 100V, 10A, Dfn; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | Tape and Reel | 8-PowerTDFN, 5 Leads | DFN | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Life Cycle Stage | Active |