TVS DEVICE MIXED 55V 6WDFNW Product overview: NIV1161MTWTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 55V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 55V, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NIV1161MTWTAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362443-NIV1161MTWTA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFNW (2x2.2)
Base Product Number: NIV1161
Technology: Mixed Technology
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: USB
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
Voltage - Clamping: 55V
LOW CAPACITANCE ESD PROTECTION W
TVS DEVICE MIXED 55V 6WDFNW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 149-NIV1161MTWTAG | 1362443-NIV1161MTWTAG | NIV1161MTWTAG | NIV1161MTWTAG |
| Product Name | 55V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Configuration | Single |