Diode Schottky 40V 5A Surface Mount SMC
Diode Schottky 40V 5A Surface Mount SMC
Diode Schottky 40V 5A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 1083551-NRVBS540T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Schottky Power Rectifier, Surface Mount, 5.0 A, 40 V, SMC, 2500-REEL Product overview: NRVBS540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 5.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS540T3G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 5A, 40V SCHOTTKY RECTIFER
DIODE SCHOTTKY 40V 5A SMC
SCHOTTKY RECT, AEC-Q101, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 40V 5A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | NRVBS540T3GOSCT-ND | 1083551-NRVBS540T3G | 280-NRVBS540T3G | NRVBS540T3G | NRVBS540T3G | 02AC3801 | NRVBS540T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVBS540T3G | Schottky SMD 5.0 A 40 V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rect, Aec-Q101, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | SMC | Tape and Reel | SMC-2 | DO-214AB, SMC | DO-214AB | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |