Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, 5000-REEL Product overview: NRVUA120VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUA120VT3G can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A (DC) Surface Mount SMA
Diode Standard 200V 1A (DC) Surface Mount SMA
Diode Standard 200V 1A (DC) Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 1232174-NRVUA120VT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A SMA
DIODE GEN PURP 200V 1A SMA
Rectifiers REC SMA 1A 200V ULTFST
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVUA120VT3G | 488-NRVUA120VT3GTR-ND | 1232174-NRVUA120VT3G | NRVUA120VT3G | NRVUA120VT3G | NRVUA120VT3G |
| Product Name | 1 A 150 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NRVUA120VT3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | SMA; DO-214AC, SMA | SMA | SMA-403D | |||
| VF | 0.8750 volts | 0.8750 volts |