Manufacturer: ON Semiconductor
Win Source Part Number: 725620-NCP348AEMUTBG
Packaging: Reel - TR
Package: 10-UFLGA Exposed Pad
Applications: General
Number of Circuits: 3
Mounting: SMD
Technology: Mixed Technology
Voltage - Clamping: 6.4V
Part Status: Obsolete(EOL)
Family Name: NCP348AE
Categories: Circuit Protection
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-LLGA (2.5x2.5)
Alternative Parts (Cross-Reference): STBP112CUDJ6F; STBP110CTDJ6F; STBP112DVDJ6F;
Introduction Date: April 23, 2007
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 6.4V 10LLGA
IC MOSFET DRIVER DUAL 12V 10LLGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 725620-NCP348AEMUTBG | NCP348AEMUTBG | NCP348AEMUTBG |
| Product Name | TVS - TVS - Mixed Technology - NCP348AEMUTBG | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| VC | 6.4 volts |