DIODE SCHOTTKY 100V 30A 5DFN
DIODE SCHOTTKY 100V 30A 5DFN
Diode Schottky 100V 30A Surface Mount 5-DFN (5x6) (8-SOFL)
Win Source Part Number: 1014174-NRVB30H100MF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 30 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVB30
30 A, 100 V Schottky Diode in SO-8FL 30A 100V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NRVB30H100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB30H100MFST3G
DIODE SCHOTTKY 100V 30A 5DFN
Schottky Diodes & Rectifiers 30.0 A, 100 V SCHOTTKY DI
DIODE SCHOTTKY 100V 30A 5DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 488-NRVB30H100MFST3GDKR-ND | 1014174-NRVB30H100MFST3G | 280-NRVB30H100MFST3G | NRVB30H100MFST3G | NRVB30H100MFST3G | NRVB30H100MFST3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 30 A 100 V 30A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | 8-PowerTDFN, 5 Leads | DFN | 8-PowerTDFN, 5 Leads | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |