onsemi Single Diodes NRVTSAF360T3G

Description
DIODE SCHOTTKY 60V 3A SMA-FL
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3A SMA-FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVTSAF360T3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A SMA-FL

DIODE SCHOTTKY 60V 3A SMA-FL

Buy Now Datasheet
Single Diodes - 488-NRVTSAF360T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMA-FL

Diode Schottky 60V 3A Surface Mount SMA-FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324236-NRVTSAF360T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324236-NRVTSAF360T3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324236-NRVTSAF360T3G
Manufacturer: onsemi Win Source Part Number: 1324236-NRVTSAF360T3 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 6 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: SMA-FL Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVTSAF360T3GTR, 488-NRVTSAF360T3GDKR ,NRVTSAF360T3G-ND,48 8-NRVTSAF360T3GCT Base Product Number: NRVTSAF360 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324236-NRVTSAF360T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 6 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SMA-FL
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVTSAF360T3GTR,488-NRVTSAF360T3GDKR,NRVTSAF360T3G-ND,488-NRVTSAF360T3GCT
Base Product Number: NRVTSAF360
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-NRVTSAF360T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-NRVTSAF360T3G
Schottky 60V 3A Diode and Rectifier 280-NRVTSAF360T3G
Trench Schottky Rectifier, Low Forward, 60V, 3A in SMA-FL package, 5000-REEL Product overview: NRVTSAF360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSAF360T3G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Low Forward, 60V, 3A in SMA-FL package, 5000-REEL Product overview: NRVTSAF360T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSAF360T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVTSAF360T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVTSAF360T3G
Single Diodes NRVTSAF360T3G
DIODE SCHOTTKY 60V 3A SMA-FL

DIODE SCHOTTKY 60V 3A SMA-FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVTSAF360T3G
Schottky Diodes & Rectifiers NRVTSAF360T3G
Schottky Diodes & Rectifiers 60V 3A TRENCH RECTIFIER I

Schottky Diodes & Rectifiers 60V 3A TRENCH RECTIFIER I

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTSAF360T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTSAF360T3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTSAF360T3G
DIODE SCHOTTKY 60V 3A SMA-FL

DIODE SCHOTTKY 60V 3A SMA-FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 488-NRVTSAF360T3GCT-ND 1324236-NRVTSAF360T3G 280-NRVTSAF360T3G NRVTSAF360T3G NRVTSAF360T3G NRVTSAF360T3G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 3A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data